The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. The relay features AgCdO or AgSnO2O3 contact materials, with optional gold-plated AgCdO+Au contacts, and offers Class B or Class F insulation. The 12 VDC coil variant consumes 0.9 W standard, with an operate voltage of 9.00 VDC and release voltage of 1.2 VDC. The device is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. Operating temperature ranges from -40°C to 125°C for Class F. Dimensions and terminal strength are optimized for PCB mounting, with a weight of 30 grams for open frame.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-12-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |