The PTRH series is a 30-amp power PCB relay designed for general-purpose switching applications, featuring a T90 footprint and available in SPST-NO, SPDT-NC, or SPDT configurations. This part, PTRH-1B-110T-X, is a 1-form B (SPDT-NC) variant with a 110 VAC coil, AgSnO2In2O3 contacts, and RoHS-compliant construction. It has a 0.9 W coil power consumption, operates from -40°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a contact rating of 30 A at 250 VAC for resistive loads and 2 HP at 250 VAC for motor loads. The termination style is PCB pin with an open frame enclosure.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |