The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and is available in a sealed or open-frame enclosure. The part commemorates UL 508 and UL 873 spacing requirements with pin 6 omitted. It operates with a 110 VDC coil, consuming 0.9 W, and supports a maximum switching voltage of 300 VAC and current of 30 A. The relay meets UL Class B insulation standards, with an operating temperature range of -40°C to 100°C. It is RoHS compliant and weighs 30 grams in open-frame configuration. The gold-plated variant employs AgCdO+Au contacts, as specified for the 'G' suffix in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |