The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, with contact materials including AgSnO2In2O3 or AgCdO+Au, and a maximum switching capacity of 30 A at 250 VAC. The relay supports coil voltages up to 110 VDC with a power consumption of 0.9 W, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The device is epoxy sealed, immersion cleanable, and RoHS compliant. Operating temperature ranges from -40°C to 125°C for Class F insulation. Mounting is through PCB pins, with a weight of 30 grams for the open frame version and dimensions supporting standard PCB layouts.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |