The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The part PTRH-1B-110ST-1-X-G features a 110 VDC coil, class B insulation, a sealed enclosure, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated contacts with AgCdO+Au material. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a power rating of 7,500 VA. The relay operates from -40°C to 100°C, has an operate time under 15 ms, a release time under 10 ms, and a mechanical life of 1 × 10^7 operations. The unit weighs 30 grams and has a coil power consumption of 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110ST-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |