The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a single-pole double-throw (1C) contact form. It has AgCdO or AgSnO2In2O3 contacts with an optional gold overlay, epoxy sealing, and RoHS compliance. The part number PTRH-1B-110SFT-1-X specifies a 110 VDC coil, Class F insulation, sealed enclosure, AgSnO2In2O3 contacts, UL 508 and UL 873 spacing with pin 6 omitted, and RoHS compliance. It operates from -40°C to 125°C with a coil power of 1.1 W, 82.5 VDC must-operate voltage, and 11 VDC must-release voltage. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at 30 A resistive load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |