Picker Components General Purpose Relays PTRH-1B-110SF-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It complies with UL 508 and UL 873 standards, with pin 6 omitted in the -1 variant. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C (Class B) or 125°C (Class F). Coil power is 0.9 W standard, with 0.6 W and 1.1 W options. The PTRH-1B-110SF-1-X-G variant contains a 110 VDC coil, Class F insulation, AgCdO+Au contacts, and UL 873 spacing with pin 6 omitted. Its maximum switching voltage is 300 VAC, switching current is 30 A, and electrical life is 5 × 10⁴ operations. The package is open frame, weighing 30 grams, with PCB pin terminals. Operating temperature range is -40°C to 100°C for Class B insulation.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It complies with UL 508 and UL 873 standards, with pin 6 omitted in the -1 variant. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and operates from -40°C to 100°C (Class B) or 125°C (Class F). Coil power is 0.9 W standard, with 0.6 W and 1.1 W options. The PTRH-1B-110SF-1-X-G variant contains a 110 VDC coil, Class F insulation, AgCdO+Au contacts, and UL 873 spacing with pin 6 omitted. Its maximum switching voltage is 300 VAC, switching current is 30 A, and electrical life is 5 × 10⁴ operations. The package is open frame, weighing 30 grams, with PCB pin terminals. Operating temperature range is -40°C to 100°C for Class B insulation.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110SF-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110SF-1-X-G
General Purpose Relays 2500-PTRH-1B-110SF-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110SF-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.23 - Modular step relays - 202380124000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details