The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, AgCdO contacts, and is epoxy sealed for immersion cleanability. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a power rating of 7,500 VA. The coil operates at 110 VDC with a power consumption of 0.9 W, a must-operate voltage of 82.5 VDC, and a must-release voltage of 11 VDC. It offers Class B insulation with an operating temperature range of -40°C to 100°C. The package is a PCB pin termination with a metal case weighing 30 grams. The dimensions and pin layout follow the standard T90 footprint.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |