The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a sealed epoxy enclosure, RoHS compliance, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay supports contact ratings of 30 A at 250 VAC for resistive loads and 2 HP at 250 VAC for motor loads, with a maximum switching power of 900 W and 7,500 VA. Coil power is 0.9 W for the standard version, with a must operate voltage of 82.5 VDC and must release voltage of 11 VDC for the 110 VDC coil. The operating temperature range is -40°C to 100°C for Class B insulation and -40°C to 125°C for Class F. The physical dimensions and termination style are PCB pins, with a weight of 30 grams for the open frame version and 27 grams for the sealed version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |