Picker Components General Purpose Relays PTRH-1B-110FT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110FT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110FT-X
General Purpose Relays 2500-PTRH-1B-110FT-X
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110FT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1353335 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA03.6026 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details