The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with AgCdO or AgSnO2In2O3 contact materials, and offers optional gold-plated contacts. The relay is available in open-frame or sealed enclosures, with Class B or Class F insulation. It is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching power of 7,500 VA. The coil operates at 110 VDC with a power consumption of 0.9 W, must operate at 82.5 VDC, and must release at 11 VDC. It meets UL 508 and UL 873 spacing standards when Pin 6 is omitted, has an operating temperature range of -40°C to 125°C for Class F, and is RoHS compliant. The part weighs 30 grams and has a PCB pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |