The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration with AgCdO or AgSnO2In2O3 contacts, and is available in open-frame or sealed enclosures. This part has a 0.6 W coil, 110 VDC coil rating, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It offers Class F insulation, RoHS compliance, and operates from -40°C to 125°C. The relay supports up to 30 A switching current at 250 VAC, with a maximum switching power of 900 W resistive and 7,500 VA inductive. It weighs 27 grams and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The termination style is PCB pin with gold-plated contacts.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110FT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |