The PTRH series is a 30 AM PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a 6-pin configuration that omits Pin 6 to comply with UL 508 and UL 873 spacing requirements. It features epoxy sealing, RoHS compliance, and Class F insulation. The relay has a maximum switching voltage of 300 VAC and 110 VDC, with a 0.6 W coil option. It operates from -40°C to 125°C, has a mechanical life of 1 x 10⁷ operations, and an electrical life of 5 x 10⁴ operations. Contact material is AgSnO₂ or AgCdO with optional Au plating. The physical dimensions and pin layout are defined by the T90 footprint, with a weight of 27 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110F-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |