Picker Components General Purpose Relays PTRH-1B-110CF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact arrangement with AgCdO or AgSnO2O3 contact materials, and the variant with gold-plated contacts (AgCdO+Au) is available. The part operates with a 110 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has an insulation class F rating, operates from -40°C to 125°C, and is epoxy sealed and immersion cleanable. The relay has a maximum switching capacity of 30 A at 250 VAC and 2 HP at 250 VAC, with 5×10⁴ electrical operations and 1×10⁷ mechanical operations. RoHS compliant and weighing 30 grams.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact arrangement with AgCdO or AgSnO2O3 contact materials, and the variant with gold-plated contacts (AgCdO+Au) is available. The part operates with a 110 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has an insulation class F rating, operates from -40°C to 125°C, and is epoxy sealed and immersion cleanable. The relay has a maximum switching capacity of 30 A at 250 VAC and 2 HP at 250 VAC, with 5×10⁴ electrical operations and 1×10⁷ mechanical operations. RoHS compliant and weighing 30 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-110CF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-110CF-X-G
General Purpose Relays 2500-PTRH-1B-110CF-X-G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-110CF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1232828 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 286-328 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers