The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, available in SPST-NO, SPDT-NC, or SPDT configurations. This variant includes a 110 VDC coil with 0.6 W power consumption, Class F insulation, a dust cover, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay operates from -40°C to 125°C, offers 5 × 10⁴ electrical operations, and is RoHS compliant. Dimensions and terminal layout follow the T90 standard with a 30 g weight for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |