The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 30 A 250 VAC resistive load rating and a 2 HP motor rating at 250 VAC. The part features epoxy sealing, immersible construction, and RoHS compliance. The specific variant PTRH-1B-110C-X-0.6G has a 110 VDC coil, 0.6 W power consumption, a dust cover enclosure, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and operates from -40°C to 100°C with Class B insulation. The relay has a base weight of 27 grams and nominal dimensions consistent with its footprint. Its dielectric strength is 2,500 V AC between coil and contacts, with an insulation resistance of at least 1,000 MΩ at 500 VDC. The maximum switching power is 7,500 VA.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110C-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |