The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, meeting UL 508 and UL 873 spacing requirements when configured with pin 6 omitted. It features AgCdO or AgSnO2O3 contacts, epoxy sealing, RoHS compliance, and operates within a -40°C to 100°C range for Class B insulation or -40°C to 125°C for Class F. The PTRH-1B-110C-X-0.6 variant is a form B (SPDT-NC) relay with a 110 VDC coil, 0.6 W coil power, dust cover enclosure, and RoHS compliance. It has a maximum switching voltage of 300 VAC and a minimum release voltage of 11 VDC. The relay supports 30 A resistive switching, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles. It weighs 27 grams in open frame and 30 grams with a dust cover.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-110C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |