Picker Components General Purpose Relays PTRH-1A-9T-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and RoHS compliance. The relay supports 30 A switching at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W DC and 7,500 VA AC. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F insulation, and a coil power of 0.9 W at 9 VDC. The termination style is PCB pin, with open frame enclosure. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 5 × 10^4 operations under resistive load. The must operate voltage is 6.75 VDC and must release voltage is 0.9 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and RoHS compliance. The relay supports 30 A switching at 250 VAC and 30 A at 30 VDC, with a maximum switching power of 900 W DC and 7,500 VA AC. It meets UL 508 and UL 873 spacing standards with Pin 6 omitted, has an operating temperature range of -40°C to 125°C for Class F insulation, and a coil power of 0.9 W at 9 VDC. The termination style is PCB pin, with open frame enclosure. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 5 × 10^4 operations under resistive load. The must operate voltage is 6.75 VDC and must release voltage is 0.9 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9T-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9T-1-X-G
General Purpose Relays 2500-PTRH-1A-9T-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9T-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.0671 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Socket without relay - 788-108 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
Relay - 700-CFB400H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details