The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching. This variant features panel mounting with QC pins and mounting tabs, IP67 epoxy sealing, and Class B insulation. It switches up to 30 A at 300 VAC or 110 VDC, with a maximum switching power of 7,500 VA. The coil operates at 9 VDC with 0.9 W power consumption. Contact material is AgSnO2In2O3. Operate time is less than 15 ms, release time less than 10 ms. Operating temperature range is -55°C to 125°C. RoHS compliant and meets UL 508 and UL 873 spacing requirements. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-T4-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |