The PTRH-T series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1 Form A and 1 Form C contact configurations. This part features a 0.6 W coil, AgSnO2In2O3 contacts with gold plating, and a PCB and quick-connect pin termination. It is rated for switching 30 A at 240 VAC resistive loads and supports a maximum switching voltage of 300 VAC and 110 VDC. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an operating temperature range of -55°C to 100°C for Class B insulation. It is sealed against dust and moisture, with an operate time under 15 ms and release time under 10 ms. The relay weighs approximately 13.5 grams and has an insulation resistance of at least 1,000 MΩ at 500 VDC. Cutouts for ventilation are present in the mounting design.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |