The PTRH-OT series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations with quick-connect pins and mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay meets UL 508 and UL 873 spacing requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and operates from -55°C to 125°C with Class F insulation. Contact material options include AgSnO, and the relay is RoHS compliant. The part PTRH-1A-9ST-OT4-XA0.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9ST-OT4-XA0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |