Picker Components General Purpose Relays PTRH-1A-9ST-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and is available in a sealed epoxy enclosure with Class B insulation. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive load. The operating temperature range is -40°C to 100°C, and the unit weighs 30 grams. The part is RoHS compliant and immersion cleanable.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, AgSnO2In2O3 contact material, and is available in a sealed epoxy enclosure with Class B insulation. The relay operates at 9 VDC coil voltage with a power consumption of 0.9 W, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It has a maximum switching voltage of 300 VAC and 110 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive load. The operating temperature range is -40°C to 100°C, and the unit weighs 30 grams. The part is RoHS compliant and immersion cleanable.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9ST-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9ST-1-X
General Purpose Relays 2500-PTRH-1A-9ST-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9ST-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Safety Relays - 56.OA02.0633N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers