The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part features a 9 VDC coil, 1 Form A contact, AgCdO+Au gold-plated contacts, IP67 epoxy sealing, and Class F insulation. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive load, and 7,500 VA inductive load, operates from -55°C to 125°C, and meets UL 508 and UL 873 spacing requirements. The relay complies with RoHS V2 and EU REACH V3 standards. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T4-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |