The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in panel-mount configurations with QC pins and mounting tabs, as in the T4 and T5 variants. This part features an IP67 epoxy-sealed enclosure, Class F insulation, and AgSnO2In2O3 contacts. It operates at 9 VDC coil voltage with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), and is RoHS compliant. The relay supports switching up to 30 A at 240 VAC, with a maximum switching power of 7,500 VA, and maintains an operating temperature range of -55°C to 125°C. Mechanical life is rated at 1 × 10^7 operations, with an electrical life of 5 × 10^4 operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T4-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |