The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in 1 Form A, 1 Form B, or 1 Form C configurations. It switches up to 300 VAC and 110 VDC, with maximum switching power of 900 W or 7,500 VA. The T2 variant uses PCB and QC pins, is process sealed, and features AgSnO2In2O3 contacts. It operates from -55°C to 100°C with Class B insulation or up to 125°C with Class F. Coil power is 0.9 W at 12 VDC rated voltage. Mechanical life is 1 × 10^7 operations, electrical life 5 × 10^4 under resistive load. It meets UL 508 and UL 873 spacing, is RoHS compliant, and has 1,000 MΩ insulation resistance at 500 VDC. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |