Picker Components General Purpose Relays PTRH-1A-9SFT-T2-X67A0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching in resistive and motor loads up to 30 A at 250 VAC. This variant, PTRH-1A-9SFT-T2-X67A0.6, features a 1 Form A contact, 9 VDC coil, Class F insulation, IP67 epoxy sealing, AgSnO2In2O3 contacts with gold plating, and a 0.6 W coil power rating. It uses PCB and QC pins with an alternate pinout, and has a mounting style compatible with T2 board layout. Operating temperature ranges from -55°C to 125°C for Class F, with a 10N terminal strength and 200 m/s shock resistance. The relay meets UL 508 and UL 873 spacing requirements and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 Amp power PCB relay with a T91 footprint, designed for general-purpose switching in resistive and motor loads up to 30 A at 250 VAC. This variant, PTRH-1A-9SFT-T2-X67A0.6, features a 1 Form A contact, 9 VDC coil, Class F insulation, IP67 epoxy sealing, AgSnO2In2O3 contacts with gold plating, and a 0.6 W coil power rating. It uses PCB and QC pins with an alternate pinout, and has a mounting style compatible with T2 board layout. Operating temperature ranges from -55°C to 125°C for Class F, with a 10N terminal strength and 200 m/s shock resistance. The relay meets UL 508 and UL 873 spacing requirements and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1A-9SFT-T2-X67A0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9SFT-T2-X67A0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Basic relay - 788-155 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details