The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, and featuring AgSnO2In2O3 contacts for the T variant. It supports 9 VDC coil voltage with 0.9 W power consumption, Class F insulation, and IP67 epoxy sealing. The T2 mounting type provides PCB and QC pins with a dust cover, and the relay meets UL 508 and UL 873 spacing requirements with a -55°C to 100°C operating temperature range. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T2-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |