The PTRH-T series is a 30 AMP power PCB relay with a T91 footprint, designed for general purpose switching applications. It features a 1 Form A contact configuration, 30 A switching rating at 240 VAC, and a 9 VDC coil with 0.6 W power consumption. The part has AgSnO2In2O3 contacts with gold plating, Class F insulation, and an epoxy-sealed enclosure. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C. The termination style includes both PCB pins and quick-connect pins. Must operate voltage is 6.75 VDC with a minimum release voltage of 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-T2-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |