Picker Components General Purpose Relays PTRH-1A-9SFT-OT4-XG

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPST-NO contact form (1 Form A). The OT4 variant uses quick-connect pins with mounting tabs for panel mounting. This part includes silver tin oxide (AgSnO) contacts, class F insulation, and is sealed. It has a 9 VDC coil with 0.9 W power consumption, operates in temperatures from -55°C to 125°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching power of 900 W resistive and 7,500 VA motor, with operate time under 15 ms and release time under 10 ms. The part is RoHS compliant and weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPST-NO contact form (1 Form A). The OT4 variant uses quick-connect pins with mounting tabs for panel mounting. This part includes silver tin oxide (AgSnO) contacts, class F insulation, and is sealed. It has a 9 VDC coil with 0.9 W power consumption, operates in temperatures from -55°C to 125°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching power of 900 W resistive and 7,500 VA motor, with operate time under 15 ms and release time under 10 ms. The part is RoHS compliant and weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9SFT-OT4-XG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9SFT-OT4-XG
General Purpose Relays 2500-PTRH-1A-9SFT-OT4-XG
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9SFT-OT4-XG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861816 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Safety Relays - 56.OA03.2444C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers