The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgSnO2In2O3 contacts, Class F insulation, and epoxy sealing. It is RoHS compliant and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay has a 9 VDC coil operating at 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Operating temperature ranges from -40°C to 125°C for Class F. Dimensions, terminal strength, and solderability are specified for PCB mounting. The part includes a sealed enclosure and gold-plated contacts for enhanced performance.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |