The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPST-NO contact form (1 Form A), AgCdO contacts, and epoxy sealing. It operates at 9 VDC coil voltage with 0.9 W power consumption, has Class F insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay is RoHS compliant, has an operating temperature range of -40°C to 125°C for Class F, and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |