Picker Components General Purpose Relays PTRH-1A-9SF-T4-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. The PTRH-1A-9SF-T4-XA variant features a 9 VDC coil, Class F insulation, AgCdO contacts, and panel mounting with QC pins and mounting tabs. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), and has a maximum switching capacity of 30 A at 240 VAC or 30 VDC. Contact resistance is 50 mΩ max, with an operate time under 15 ms and release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F insulation. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. The PTRH-1A-9SF-T4-XA variant features a 9 VDC coil, Class F insulation, AgCdO contacts, and panel mounting with QC pins and mounting tabs. It is RoHS compliant, meets UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface), and has a maximum switching capacity of 30 A at 240 VAC or 30 VDC. Contact resistance is 50 mΩ max, with an operate time under 15 ms and release time under 10 ms. The operating temperature range is -55°C to 125°C for Class F insulation. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1A-9SF-T4-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1A-9SF-T4-XA
General Purpose Relays 2500-PTRH-1A-9SF-T4-XA
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1A-9SF-T4-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1441581 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Safety Relays - 56.OA21S.0622 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details