The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, featuring a SPST-NO contact form, AgCdO contacts, and a sealed epoxy enclosure. It is rated for 30 A at 250 VAC and 2 HP at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The relay operates on a 9 VDC coil with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has an operating temperature range of -40°C to 100°C for Class B insulation. The part is RoHS compliant, features gold-plated contacts, and weighs 30 grams. Solderability is rated for 260°C for 5 seconds, and insulation resistance is 1,000 MΩ minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |