The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel-mount configurations with quick-connect pins and mounting tabs. It switches 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W and 7,500 VA. Contacts are AgCdO, and it meets UL 508 and UL 873 spacing of 3.18 mm through air and 6.36 mm over surface. Operating temperature ranges from -55°C to 100°C with Class B insulation. Operate time is less than 15 ms, release time less than 10 ms. Mechanical life is 1 × 10⁷ operations. It complies with RoHS and has an insulation resistance of at least 1,000 MΩ at 500 VDC. The part PTRH-1A-9S-T4-XA is a variant with 9 VDC coil voltage, sealed enclosure, and alternate pinout, consistent with the series base specifications.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-T4-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |