The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A (SPST-NO) and 1 Form C (SPDT) contact configurations. This variant, designated OT4, features quick-connect pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA and a maximum switching voltage of 300 VAC. The relay has a 9 VDC coil consuming 0.6 W, a must-operate voltage of 6.75 VDC, and a must-release voltage of 0.9 VDC. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B insulation. Contacts are AgCdO, with an initial contact resistance of 50 mΩ max. The relay is RoHS compliant, UL 508 and UL 873 compliant, and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-OT4-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |