The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPST-NO contact form (1 Form A), epoxy sealing, and RoHS compliance. The PTRH-1A-9S-1-X variant operates at 9 VDC coil voltage, has a coil power of 0.9 W, Class B insulation, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. The relay has an operating temperature range of -40°C to 100°C, an operate time under 15 ms, and a release time under 10 ms. The package is an open-frame PCB mount with dimensions specified in mm/inches, weighing 30 grams. Contact material is AgCdO, and insulation resistance is 1,000 MΩ minimum at 500 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |