The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPST-NO (1 Form A) contact configuration, with AgSnO2In2O3 contact material and optional gold plating. The part is available with F-class insulation and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It supports 240 VAC switching at 30 A with a 2 HP motor rating, operates at 9 VDC coil voltage with 0.9 W power consumption, and is RoHS compliant. Mechanical life exceeds 10^7 operations, and electrical life is rated for 5 × 10^4 operations. The relay has an operating temperature range of -40°C to 125°C for F-class insulation, a solderability rating of 260°C for 5 seconds, and weighs 30 grams in open frame configuration. Termination is via PCB pins with dimensions specified for both coil and power terminals.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |