The PTRH series is a 30 A power PCB relay with a T90 footprint for general-purpose switching. It features a SPST-NO contact (1 Form A), AgSnO2In2O3 contacts, and Class F insulation. The 9 VDC coil consumes 0.6 W, with pin 6 omitted to meet UL 508 and UL 873 spacing. Maximum switching voltage is 300 VAC and 110 VDC, with 30 A current rating. Operating temperature ranges from -40°C to 125°C. The relay is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame. Solderability is rated for 260°C for 5 seconds, with mechanical life of 1 × 10⁷ operations and electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9FT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |