The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form A (SPST-NO) contact configuration, AgSnO2In2O3 contact material, and Class B insulation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It has a 0.9 W coil power rating at 9 VDC, with a must operate voltage of 6.75 VDC and a must release voltage of 0.9 VDC. The operating temperature range is -40°C to 100°C. The terminal arrangement omits pin 6 to meet UL 508 and UL 873 spacing requirements. The device weighs 30 grams and is designed for PCB mounting with a pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |