The PTRH-OT series is a 30 AMP power PCB relay with a T91 footprint, offering 1 Form A or 1 Form C contact configurations in PCB pin and quick-connect mounting styles. It supports 250 VAC and 30 A resistive loads with a maximum switching power of 900 W and 7,500 VA, and meets UL 508 and UL 873 spacing requirements. The relay has a 0.9 W coil with a 9 VDC nominal voltage, operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 100°C for Class B insulation. It features AgSnO contact material, RoHS compliance, and a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-OT2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |