The PTRH-OT series is a 30 Amp PCB-mounted relay for general purpose switching, available in Form A or Form C configurations with PCB pin and quick-connect terminal options. The OT2 variant supports a 9 VDC coil with 0.6 W power consumption, features a dust cover, Class B insulation, and meets UL 508 and UL 873 spacing standards. It has a maximum switching capacity of 30 A at 250 VAC, 2 HP at 240 VAC, and operates within a temperature range of -55°C to 100°C. The relay has a contact resistance of 50 mΩ max, operate time under 15 ms, and release time under 10 ms. It is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CT-OT2-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |