The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 6-pin configuration meeting UL 508 spacing or a 5-pin variant meeting UL 508 and UL 873 spacing with pin 6 omitted. The relay has silver cadmium oxide or silver tin oxide indium oxide contacts, epoxy sealing, and RoHS compliance. Operating temperature ranges from -40°C to 125°C with Class F insulation. The part PTRH-1A-9CFT-X-0.6 corresponds to a 9 VDC coil, 0.6 W power consumption, Class F insulation, AgSnO2In2O3 contacts, dust cover enclosure, and RoHS compliance. The relay supports 30 A switching at 240 VAC, has a maximum switching power of 7,500 VA, and achieves 5 × 10⁴ electrical operations. Mechanical life is rated at 1 × 10⁷ operations. Dimensions and pinout follow the T90 standard. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |