The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 VDC resistive loads. It features AgCdO or AgSnO2In2O3 contacts, a 0.9 W coil, and meets UL 508 and UL 873 spacing standards with UL/CUL E93379 certification. The PTRH-1A-9CFT-T2-XAG variant has a 9 VDC coil, Class F insulation, AgSnO2In2O3 contacts, dust cover, and combines PCB pins with quick-connect terminals. It operates from -55°C to 100°C (Class B) or 125°C (Class F), with a maximum must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between coil and contacts. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |