The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in SPST-NO (1 Form A) and SPDT (1 Form C) configurations. The OT2 variant has PCB and quick connect pins with a dust cover, operates at 9 VDC coil voltage with 0.9 W power consumption, and meets UL 508 and UL 873 spacing. It switches up to 250 VAC and 30 A resistive load, with a maximum switching power of 900 W and 7,500 VA. Contact material options include AgSnO, with AgCdO+Au available. Operate time is under 15 ms, release time under 10 ms. Operating temperature is -55°C to 100°C for Class B insulation or up to 125°C for Class F. Insulation resistance is 1,000 MΩ min at 500 VDC. Mechanical life is 1 × 10⁷ operations, electrical life 5 × 10⁴ under resistive load. The device is RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-OT2-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |