The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT-NC (1 Form B), or SPDT (1 Form C) contact configurations. This variant features a 9 VDC coil, AgSnO₂In₂O₃ contacts with gold plating, Class F insulation, and a dust cover. Pin 6 is omitted to meet UL 508 and UL 873 spacing (3.18 mm air, 6.36 mm surface). It operates from -40°C to 125°C, with a maximum switching rating of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive. Operate time is under 15 ms, release time under 10 ms. Mechanical life is 1 × 10⁷ operations. Weight is 30 g (open frame), 27 g (sealed). RoHS compliant. Solderability: 260°C for 5 s. Insulation resistance: 1,000 MΩ min at 500 VDC, 50% RH.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |