The PTRH-T series is a 30 Amp power PCB relay designed for general purpose switching applications, featuring a T91 footprint and available in multiple contact forms and mounting types. The PTRH-1A-9CF-T2-XAG variant has a 9 VDC coil with 0.9 W power consumption, 1 Form A (SPST-NO) contacts rated for 30 A at 250 VAC, AgCdO contact material, F-class insulation, and a dust cover enclosure. It uses a PCB pin and quick-connect terminal layout with alternate pinout, is RoHS compliant, and operates from -55°C to 100°C. The relay meets UL 508 and UL 873 spacing requirements, with a maximum switching voltage of 300 VAC and 110 VDC, and a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CF-T2-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |