The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads. It includes variants with PCB pins and quick-connect pins, with mounting styles OT2 and OT3 supporting both options. The relay has a 0.6 W coil option, Class F insulation, AgCdO+Au gold-plated contacts, and is RoHS compliant. It operates from -55°C to 125°C with a maximum switching power of 900 W resistive and 7,500 VA motor. Dielectric strength is 2,500 V between coil and contact. Mechanical life is 10^7 operations, electrical life is 5 × 10^4 under rated load. Its dimensions and pinout follow standard T91 layout, with verified shock and vibration resistance. The model PTRH-1A-9CF-OT2-X0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9CF-OT2-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |