The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO2O3 contacts, epoxy sealing, and RoHS compliance. It offers optional Class F insulation and is available in 5-pin (UL 508 and UL 873) or 6-pin (UL 508) configurations. The relay operates at 9 VDC with a coil power of 0.9 W, has an operate time under 15 ms, and a release time under 10 ms. The operating temperature range is -40°C to 100°C for Class B or -40°C to 125°C for Class F. Dimensions and terminal strength are specified for PCB mounting with 0.8 mm diameter coil pins and 0.8 mm × 1.5 mm power pins. The unit weighs 30 grams in open frame or 27 grams with a dust cover. Gold-plated contacts (AgCdO+Au) are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |