The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO contacts, RoHS compliance, and UL 508 and UL 873 spacing of 3.18 mm through air and 6.36 mm over surface. The OT2 variant includes PCB and QC pins with a dust cover, operates at 9 VDC coil voltage with 0.6 W power consumption, and has an operate time of less than 15 ms and release time of less than 10 ms. The insulation class is B, with an operating temperature range of -55°C to 100°C, and the relay weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-9C-OT2-X0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |