The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPDT (1 Form B or C) configurations. This part has a 5 VDC coil, 0.6 W power consumption, AgSnO2In2O3 contacts with gold plating, Class B insulation, and is sealed and RoHS compliant. It meets UL 508 and UL 873 spacing with pin 6 omitted, operates from -40°C to 100°C, and has a maximum switching capacity of 30 A at 240 VAC or 30 VDC. The relay is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame form.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1A-5ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |